Amphenol Sine Systems Circular Connector Housings RTS014N4SHEC03

Description
RT360 SQ FL 4 POS #14 S ENDCAP
Request a Quote Datasheet
Description
RT360 SQ FL 4 POS #14 S ENDCAP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol Tuchel RTS014N4SHEC03 - PEI-Genesis
Philadelphia, PA, United States
RT360 SQ FL 4 POS #14 S ENDCAP

RT360 SQ FL 4 POS #14 S ENDCAP

Buy Now
Circular Connector Housings - 889-2675-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-2675-ND
Circular Connector Housings 889-2675-ND
4 Position Circular Connector Receptacle Housing Panel Mount Backshell

4 Position Circular Connector Receptacle Housing Panel Mount Backshell

Buy Now Datasheet
Circular Connector, Rcpt, 4Pos, Flange; Product Range Amphenol Sine/tuchel - 73AC8500 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 4Pos, Flange; Product Range Amphenol Sine/tuchel
73AC8500
Circular Connector, Rcpt, 4Pos, Flange; Product Range Amphenol Sine/tuchel 73AC8500
CIRCULAR CONNECTOR, RCPT, 4POS, FLANGE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 4POS, FLANGE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol Tuchel RTS014N4SHEC03 889-2675-ND 73AC8500
Product Name Circular Connector Housings Circular Connector, Rcpt, 4Pos, Flange; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Header; 6; 8 A; 125/300 V; 0.150 in.; 0.95 in.; Polyamide 6.6 - 70078483 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers