Amphenol Sine Systems Circular Connector Housings RTS014N3SHEC03

Description
3 Position Circular Connector Receptacle Housing Panel Mount Backshell
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle Housing Panel Mount Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-3206-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-3206-ND
Circular Connector Housings 889-3206-ND
3 Position Circular Connector Receptacle Housing Panel Mount Backshell

3 Position Circular Connector Receptacle Housing Panel Mount Backshell

Buy Now Datasheet
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - RTS014N3SHEC03 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
RTS014N3SHEC03
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type RTS014N3SHEC03
RCPT SQ FLG 3 POS SZ 14 SKT SEALED ENDCAP

RCPT SQ FLG 3 POS SZ 14 SKT SEALED ENDCAP

Buy Now
Circular Connector, Rcpt, 3Pos, Flange; Product Range Amphenol Sine/tuchel - 84AC7851 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 3Pos, Flange; Product Range Amphenol Sine/tuchel
84AC7851
Circular Connector, Rcpt, 3Pos, Flange; Product Range Amphenol Sine/tuchel 84AC7851
CIRCULAR CONNECTOR, RCPT, 3POS, FLANGE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 3POS, FLANGE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-3206-ND RTS014N3SHEC03 84AC7851
Product Name Circular Connector Housings Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Circular Connector, Rcpt, 3Pos, Flange; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
EP - Connectors according to UIC 541-5 VE -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 250 volts
Current Rating 6.0 to 35.0 amps
View Details
Power Connectors - 111961P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers