Amphenol Sine Systems Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type RTS014N3PHEC03

Description
RCPT SQ FLG 3 POS SZ 14 PIN SEALED ENDCAP
Request a Quote Datasheet
Description
RCPT SQ FLG 3 POS SZ 14 PIN SEALED ENDCAP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - RTS014N3PHEC03 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
RTS014N3PHEC03
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type RTS014N3PHEC03
RCPT SQ FLG 3 POS SZ 14 PIN SEALED ENDCAP

RCPT SQ FLG 3 POS SZ 14 PIN SEALED ENDCAP

Buy Now
Circular Connector Housings - 889-3205-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-3205-ND
Circular Connector Housings 889-3205-ND
3 Position Circular Connector Receptacle Housing Panel Mount Backshell

3 Position Circular Connector Receptacle Housing Panel Mount Backshell

Buy Now Datasheet
Circular Connector, Rcpt, 3Pos, Flange; Product Range Amphenol Sine/tuchel - 84AC7850 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 3Pos, Flange; Product Range Amphenol Sine/tuchel
84AC7850
Circular Connector, Rcpt, 3Pos, Flange; Product Range Amphenol Sine/tuchel 84AC7850
CIRCULAR CONNECTOR, RCPT, 3POS, FLANGE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 3POS, FLANGE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RTS014N3PHEC03 889-3205-ND 84AC7850
Product Name Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Circular Connector Housings Circular Connector, Rcpt, 3Pos, Flange; Product Range Amphenol Sine/tuchel
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Contacts - 1508-006-1104-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details