Amphenol Sine Systems Circular Connector Housings RTS014N12P03

Description
RT360 SQ FL 12 POS #14 P
Request a Quote Datasheet
Description
RT360 SQ FL 12 POS #14 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol Tuchel RTS014N12P03 - PEI-Genesis
Philadelphia, PA, United States
RT360 SQ FL 12 POS #14 P

RT360 SQ FL 12 POS #14 P

Buy Now
Circular Connector Housings - 889-2660-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-2660-ND
Circular Connector Housings 889-2660-ND
12 Position Circular Connector Receptacle Housing Panel Mount

12 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Connector, Rcpt, 12Pos, Flange; Product Range Amphenol Sine/tuchel - 73AC8487 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 12Pos, Flange; Product Range Amphenol Sine/tuchel
73AC8487
Circular Connector, Rcpt, 12Pos, Flange; Product Range Amphenol Sine/tuchel 73AC8487
CIRCULAR CONNECTOR, RCPT, 12POS, FLANGE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 12POS, FLANGE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol Tuchel RTS014N12P03 889-2660-ND 73AC8487
Product Name Circular Connector Housings Circular Connector, Rcpt, 12Pos, Flange; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190631 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 77 Degrees
Termination Crimp
View Details
Quick Connects, Quick Disconnect Connectors - 36-1287-SCT-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
3 suppliers