Amphenol Sine Systems Circular Connector Housings RTS012N4S03

Description
4 (3 + PE) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
4 (3 + PE) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-2654-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-2654-ND
Circular Connector Housings 889-2654-ND
4 (3 + PE) Position Circular Connector Receptacle Housing Panel Mount

4 (3 + PE) Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
 - Amphenol Tuchel RTS012N4S03 - PEI-Genesis
Philadelphia, PA, United States
RT360 SQ FL 4 POS #12 S

RT360 SQ FL 4 POS #12 S

Buy Now
Circular Connector, Rcpt, 4Pos, Flange; Product Range Amphenol Sine/tuchel - 73AC8480 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 4Pos, Flange; Product Range Amphenol Sine/tuchel
73AC8480
Circular Connector, Rcpt, 4Pos, Flange; Product Range Amphenol Sine/tuchel 73AC8480
CIRCULAR CONNECTOR, RCPT, 4POS, FLANGE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 4POS, FLANGE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-2654-ND Amphenol Tuchel RTS012N4S03 73AC8480
Product Name Circular Connector Housings Circular Connector, Rcpt, 4Pos, Flange; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC Size 8 Pin - 190837 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details