Amphenol Sine Systems Circular Connector Housings RTS012N3S03

Description
3 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-2651-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-2651-ND
Circular Connector Housings 889-2651-ND
3 Position Circular Connector Receptacle Housing Panel Mount

3 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
329-RTS012N3S03
Electronic Connector 329-RTS012N3S03
Standard Circular Connector RCP SQ FL 3POS SZ 12 SCKT SEAL Product overview: RTS012N3S03 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RTS012N3S03 can be used for catalog matching and distributor lookup.

Standard Circular Connector RCP SQ FL 3POS SZ 12 SCKT SEAL Product overview: RTS012N3S03 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RTS012N3S03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - Amphenol Tuchel RTS012N3S03 - PEI-Genesis
Philadelphia, PA, United States
RT 360 SQ FL 3 POS #12 S

RT 360 SQ FL 3 POS #12 S

Buy Now
Connectors, Interconnects - Circular Connectors - Housings - 1038436-RTS012N3S03 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Housings
1038436-RTS012N3S03
Connectors, Interconnects - Circular Connectors - Housings 1038436-RTS012N3S03
Win Source Part Number: 1038436-RTS012N3S03 Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: ecomate® Aquarius™ Type: For Female Sockets Number of Positions: 3 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Bayonet Lock Package: Bulk Contact Size: 16 Note: Contacts Not Included Ingress Protection: IP67/IP69K - Dust Tight, Water Resistant, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: N (Normal) Housing Color: Black Standard Package: 100 Mounting Feature: Flange Shell Size - Insert: 12-3 Includes: 2 pcs - 1 Connector, 1 Gasket Mounting Type: Panel Mount Contact Shape: Circular Temperature Range - Operating: -40°C ~ 125°C Shell Material: Thermoplastic Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable HTSUS: 8538.90.6000 Mfr: Amphenol Sine Systems Corp Other Names: 889-2651 Base Product Number: RTS012

Win Source Part Number: 1038436-RTS012N3S03
Category: Connectors, Interconnects>Circular Connectors - Housings
Series: ecomate® Aquarius™
Type: For Female Sockets
Number of Positions: 3
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Package: Bulk
Contact Size: 16
Note: Contacts Not Included
Ingress Protection: IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: N (Normal)
Housing Color: Black
Standard Package: 100
Mounting Feature: Flange
Shell Size - Insert: 12-3
Includes: 2 pcs - 1 Connector, 1 Gasket
Mounting Type: Panel Mount
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 125°C
Shell Material: Thermoplastic
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
HTSUS: 8538.90.6000
Mfr: Amphenol Sine Systems Corp
Other Names: 889-2651
Base Product Number: RTS012

Buy Now Datasheet
Circular Connector, Rcpt, 3Pos, Flange; Product Range Amphenol Sine/tuchel - 73AC8478 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 3Pos, Flange; Product Range Amphenol Sine/tuchel
73AC8478
Circular Connector, Rcpt, 3Pos, Flange; Product Range Amphenol Sine/tuchel 73AC8478
CIRCULAR CONNECTOR, RCPT, 3POS, FLANGE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 3POS, FLANGE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. PEI-Genesis Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-2651-ND RTS012N3S03 329-RTS012N3S03 Amphenol Tuchel RTS012N3S03 1038436-RTS012N3S03 73AC8478
Product Name Circular Connector Housings Electronic Connector Connectors, Interconnects - Circular Connectors - Housings Circular Connector, Rcpt, 3Pos, Flange; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Power Connectors - 1320 - Powell Electronics, Inc.
Anderson Power Products
View Details
5 suppliers
ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details