Amphenol Sine Systems Circular Connector Housings RTS012N10P03

Description
10 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-2641-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-2641-ND
Circular Connector Housings 889-2641-ND
10 Position Circular Connector Receptacle Housing Panel Mount

10 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Connector, Rcpt, 10Pos, Flange; Product Range Amphenol Sine/tuchel - 73AC8468 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 10Pos, Flange; Product Range Amphenol Sine/tuchel
73AC8468
Circular Connector, Rcpt, 10Pos, Flange; Product Range Amphenol Sine/tuchel 73AC8468
CIRCULAR CONNECTOR, RCPT, 10POS, FLANGE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 10POS, FLANGE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-2641-ND 73AC8468
Product Name Circular Connector Housings Circular Connector, Rcpt, 10Pos, Flange; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details