6 Position Circular Connector Receptacle Housing Panel Mount Backshell
REPCT, SQ FLNG, 6 POS, SZ 10 PIN CONTACT, SEALED,
RT360 SQ FL 6 POS #10 P ENDCAP
Connector
CIRCULAR CONNECTOR, RCPT, 6POS, FLANGE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-2637-ND | RTS010N6PHEC03 | Amphenol Tuchel RTS010N6PHEC03 | RTS010N6PHEC03 | 73AC8463 |
| Product Name | Circular Connector Housings | Connectors Circular, Harsh Environment | Circular Connector, Rcpt, 6Pos, Flange; Product Range Amphenol Sine/tuchel | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |