6 Position Circular Connector Receptacle Housing Panel Mount
CIRCULAR CONNECTOR, RCPT, 6POS, FLANGE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 889-2636-ND | 73AC8464 |
| Product Name | Circular Connector Housings | Circular Connector, Rcpt, 6Pos, Flange; Product Range Amphenol Sine/tuchel |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |