Amphenol Sine Systems Circular Connector Housings RTS010N4S03

Description
4 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-2634-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-2634-ND
Circular Connector Housings 889-2634-ND
4 Position Circular Connector Receptacle Housing Panel Mount

4 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Connector, Rcpt, 4Pos, Flange; Product Range Amphenol Sine/tuchel - 73AC8462 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 4Pos, Flange; Product Range Amphenol Sine/tuchel
73AC8462
Circular Connector, Rcpt, 4Pos, Flange; Product Range Amphenol Sine/tuchel 73AC8462
CIRCULAR CONNECTOR, RCPT, 4POS, FLANGE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 4POS, FLANGE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-2634-ND 73AC8462
Product Name Circular Connector Housings Circular Connector, Rcpt, 4Pos, Flange; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Header; 10; 8 A; 125/300 V; 0.150 in.; 1.55 in.; Polyamide 6.6 - 70078494 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details