Amphenol Sine Systems Circular Connector Housings RTS010N3W3S03

Description
6 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-RTS010N3W3S03-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RTS010N3W3S03-ND
Circular Connector Housings 889-RTS010N3W3S03-ND
6 Position Circular Connector Receptacle Housing Panel Mount

6 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Conn, Rcpt, 6Pos, Crimp; Product Range Amphenol Sine/tuchel - 28AK3876 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 6Pos, Crimp; Product Range Amphenol Sine/tuchel
28AK3876
Circular Conn, Rcpt, 6Pos, Crimp; Product Range Amphenol Sine/tuchel 28AK3876
CIRCULAR CONN, RCPT, 6POS, CRIMP; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 6POS, CRIMP; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RTS010N3W3S03-ND 28AK3876
Product Name Circular Connector Housings Circular Conn, Rcpt, 6Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
PCI Express - 10025026-10103CLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Circular Connector Accessories - 17-100P757-17-2-Z-LC5-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details