Amphenol Sine Systems Electronic Connector RT0W61626SNH

Description
Standard Circular Connector 20AWG 26 Pin Plug Female Product overview: RT0W61626SNH from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT0W61626SNH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Standard Circular Connector 20AWG 26 Pin Plug Female Product overview: RT0W61626SNH from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT0W61626SNH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
329-RT0W61626SNH
Electronic Connector 329-RT0W61626SNH
Standard Circular Connector 20AWG 26 Pin Plug Female Product overview: RT0W61626SNH from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT0W61626SNH can be used for catalog matching and distributor lookup.

Standard Circular Connector 20AWG 26 Pin Plug Female Product overview: RT0W61626SNH from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT0W61626SNH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Housings - RT0W61626SNH-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
RT0W61626SNH-ND
Circular Connector Housings RT0W61626SNH-ND
26 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

26 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Circular Connector, Plug, 26 Position, Cable; Product Range Amphenol Sine/tuchel - 19X2385 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 26 Position, Cable; Product Range Amphenol Sine/tuchel
19X2385
Circular Connector, Plug, 26 Position, Cable; Product Range Amphenol Sine/tuchel 19X2385
CIRCULAR CONNECTOR, PLUG, 26 POSITION, CABLE; Product Range:Ecomate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 26 POSITION, CABLE; Product Range:Ecomate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 329-RT0W61626SNH RT0W61626SNH-ND 19X2385
Product Name Electronic Connector Circular Connector Housings Circular Connector, Plug, 26 Position, Cable; Product Range Amphenol Sine/tuchel
Voltage Rating 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11210YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Barrier Blocks - 1920-1876-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 20.0 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3248-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers