Amphenol Sine Systems Circular Connector Assemblies RT0W61419SNH-K

Description
19 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
19 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-1318-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-1318-ND
Circular Connector Assemblies 889-1318-ND
19 Position Circular Connector Plug, Female Sockets Crimp

19 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector, Plug, 19Pos, Cable; Product Range Amphenol Sine/tuchel - 02AH2360 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19Pos, Cable; Product Range Amphenol Sine/tuchel
02AH2360
Circular Connector, Plug, 19Pos, Cable; Product Range Amphenol Sine/tuchel 02AH2360
CIRCULAR CONNECTOR, PLUG, 19POS, CABLE; Product Range:Ecomate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 19POS, CABLE; Product Range:Ecomate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1318-ND RT0W61419SNH-K 02AH2360
Product Name Circular Connector Assemblies Circular Connector, Plug, 19Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable Connectors - NCS-MCB-R600-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details