Amphenol Sine Systems Circular Connector Assemblies RT0W61210SNH-K

Description
10 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
10 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-1316-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-1316-ND
Circular Connector Assemblies 889-1316-ND
10 Position Circular Connector Plug, Female Sockets Crimp

10 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
329-RT0W61210SNH-K
Electronic Connector 329-RT0W61210SNH-K
Standard Circular Connector Plug Socket 20Awg 10 Pin Product overview: RT0W61210SNH-K from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT0W61210SNH-K can be used for catalog matching and distributor lookup.

Standard Circular Connector Plug Socket 20Awg 10 Pin Product overview: RT0W61210SNH-K from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT0W61210SNH-K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector, Plug, 10Pos, Cable; Product Range Amphenol Sine/tuchel - 02AH2356 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10Pos, Cable; Product Range Amphenol Sine/tuchel
02AH2356
Circular Connector, Plug, 10Pos, Cable; Product Range Amphenol Sine/tuchel 02AH2356
CIRCULAR CONNECTOR, PLUG, 10POS, CABLE; Product Range:Ecomate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 10POS, CABLE; Product Range:Ecomate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1316-ND 329-RT0W61210SNH-K 02AH2356
Product Name Circular Connector Assemblies Electronic Connector Circular Connector, Plug, 10Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 150 volts 250 volts
Unlock Full Specs
to access all available technical data