Amphenol Sine Systems Circular Connector Housings RT0W61210PNH

Description
10 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
10 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - RT0W61210PNH-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
RT0W61210PNH-ND
Circular Connector Housings RT0W61210PNH-ND
10 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

10 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector, Plug, 10 Position, Cable; Product Range Amphenol Sine/tuchel - 19X2380 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10 Position, Cable; Product Range Amphenol Sine/tuchel
19X2380
Circular Connector, Plug, 10 Position, Cable; Product Range Amphenol Sine/tuchel 19X2380
CIRCULAR CONNECTOR, PLUG, 10 POSITION, CABLE; Product Range:Ecomate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 10 POSITION, CABLE; Product Range:Ecomate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RT0W61210PNH-ND RT0W61210PNH 19X2380
Product Name Circular Connector Housings Circular Connector, Plug, 10 Position, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-03 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details