Amphenol Sine Systems Plug, Size 12, 10Way, Pin, Ip67; Product Range Amphenol Sine/tuchel RT0W612-10PNH

Description
PLUG, SIZE 12, 10WAY, PIN, IP67; Product Range:RT360, RTOW Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Zinc Alloy Body; RoHS Compliant: Yes
Datasheet
Description
PLUG, SIZE 12, 10WAY, PIN, IP67; Product Range:RT360, RTOW Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Zinc Alloy Body; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Size 12, 10Way, Pin, Ip67; Product Range Amphenol Sine/tuchel - 55T7114 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Size 12, 10Way, Pin, Ip67; Product Range Amphenol Sine/tuchel
55T7114
Plug, Size 12, 10Way, Pin, Ip67; Product Range Amphenol Sine/tuchel 55T7114
PLUG, SIZE 12, 10WAY, PIN, IP67; Product Range:RT360, RTOW Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Zinc Alloy Body; RoHS Compliant: Yes

PLUG, SIZE 12, 10WAY, PIN, IP67; Product Range:RT360, RTOW Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Zinc Alloy Body; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55T7114
Product Name Plug, Size 12, 10Way, Pin, Ip67; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NALCN - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
EP - Connectors according to UIC 541-5 VE -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 250 volts
Current Rating 6.0 to 35.0 amps
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details