Standard Circular Connector Plug Pin 20Awg 6 Pin Product overview: RT0W6106PNH-K from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT0W6106PNH-K can be used for catalog matching and distributor lookup.
6 Position Circular Connector Plug, Male Pins Crimp
INDUSTRIAL CIRCULAR, PLUG, 6POS, CABLE; Product Range:Ecomate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 329-RT0W6106PNH-K | 889-1313-ND | 23AC1428 |
| Product Name | Electronic Connector | Circular Connector Assemblies | Industrial Circular, Plug, 6Pos, Cable; Product Range Amphenol Sine/tuchel |
| Voltage Rating | 250 volts | 150 volts | |
| Current Rating | 7.5 amps | 7.5 amps | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |