32 Position Circular Connector Receptacle Housing Panel Mount
Win Source Part Number: 1366136-RT0W01832PNH
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
Type: For Male Pins
MSL Level: 1 (Unlimited)
Mfr: Amphenol Sine Systems Corp
Series: ecomate® RM
Package: Bag
Product Status: Active
Base Product Number: RT0W01
Mounting Type: Panel Mount
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Shielding: Shielded
Connector Type: Receptacle Housing
Contact Type: Crimp
Number of Positions: 32
Fastening Type: Bayonet Lock
Contact Shape: Circular
Ingress Protection: IP67 - Dust Tight, Waterproof
Material Flammability Rating: UL94 V-0
Shell Size - Insert: 18-32
Contact Size: 20
Mounting Feature: Flange
Orientation: N (Normal)
Shell Material: Zinc Alloy
Shell Finish: Nickel
Housing Color: Silver
Note: Contacts Not Included
Includes: 3 pcs - 1 Connector, 1 Gasket, 1 O-Ring
Insert Material: Thermoplastic
Standard Circular Connector Receptacle, Square Flange, 32 Position, Male, Shell Size 18, Silicone Seal, and End Cap with Individual Wire Sealing Product overview: RT0W01832PNH03 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT0W01832PNH03 can be used for catalog matching and distributor lookup.
Receptacle, Square Flange, 32 Position, Male, Shell Size 18, Silicone Seal, and End Cap with Individual Wire Sealing RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-RT0W01832PNH03-ND | 1366136-RT0W01832PNH03 | 329-RT0W01832PNH03 | 02AH3445 |
| Product Name | Circular Connector Housings | Connectors, Interconnects - Circular Connectors - Circular Connector Housings | Electronic Connector | Receptacle, Square Flange, 32 Position, Male, Shell Size 18, Silicone Seal, And End Cap With Individual Wire Sealing Rohs Compliant Amphenol Sine/tuchel |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |