Amphenol Sine Systems Electronic Connector RT0W01626SNH-K

Description
Standard Circular Connector Wall Mtg Recpt Sckt 20Awg 26 Pin Product overview: RT0W01626SNH-K from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT0W01626SNH-K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Standard Circular Connector Wall Mtg Recpt Sckt 20Awg 26 Pin Product overview: RT0W01626SNH-K from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT0W01626SNH-K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
329-RT0W01626SNH-K
Electronic Connector 329-RT0W01626SNH-K
Standard Circular Connector Wall Mtg Recpt Sckt 20Awg 26 Pin Product overview: RT0W01626SNH-K from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT0W01626SNH-K can be used for catalog matching and distributor lookup.

Standard Circular Connector Wall Mtg Recpt Sckt 20Awg 26 Pin Product overview: RT0W01626SNH-K from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT0W01626SNH-K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Assemblies - 889-1310-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-1310-ND
Circular Connector Assemblies 889-1310-ND
26 Position Circular Connector Receptacle, Female Sockets Crimp

26 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Connector, Rcpt, 26Pos, Flange; Product Range Amphenol Sine/tuchel - 41Y9242 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 26Pos, Flange; Product Range Amphenol Sine/tuchel
41Y9242
Circular Connector, Rcpt, 26Pos, Flange; Product Range Amphenol Sine/tuchel 41Y9242
CIRCULAR CONNECTOR, RCPT, 26POS, FLANGE; Product Range:Ecomate RM Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 26POS, FLANGE; Product Range:Ecomate RM Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 329-RT0W01626SNH-K 889-1310-ND 41Y9242
Product Name Electronic Connector Circular Connector Assemblies Circular Connector, Rcpt, 26Pos, Flange; Product Range Amphenol Sine/tuchel
Voltage Rating 250 volts 150 volts
Current Rating 7.5 amps 7.5 amps
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1317-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 8.0 amps
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-2213/1000-488-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers