Amphenol Sine Systems Electronic Connector RT0W01626PNH

Description
Standard Circular Connector 20AWG 26 Pin Recptle Male Product overview: RT0W01626PNH from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT0W01626PNH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Standard Circular Connector 20AWG 26 Pin Recptle Male Product overview: RT0W01626PNH from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT0W01626PNH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
Electronic Connector
329-RT0W01626PNH
Electronic Connector 329-RT0W01626PNH
Standard Circular Connector 20AWG 26 Pin Recptle Male Product overview: RT0W01626PNH from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT0W01626PNH can be used for catalog matching and distributor lookup.

Standard Circular Connector 20AWG 26 Pin Recptle Male Product overview: RT0W01626PNH from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT0W01626PNH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Housings - RT0W01626PNH-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
RT0W01626PNH-ND
Circular Connector Housings RT0W01626PNH-ND
26 Position Circular Connector Receptacle Housing Panel Mount

26 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Connector, Receptacle, 26 Position, Panel; Product Range Amphenol Sine/tuchel - 19X2375 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 26 Position, Panel; Product Range Amphenol Sine/tuchel
19X2375
Circular Connector, Receptacle, 26 Position, Panel; Product Range Amphenol Sine/tuchel 19X2375
CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, PANEL; Product Range:Ecomate RM Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, PANEL; Product Range:Ecomate RM Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 329-RT0W01626PNH RT0W01626PNH-ND 19X2375
Product Name Electronic Connector Circular Connector Housings Circular Connector, Receptacle, 26 Position, Panel; Product Range Amphenol Sine/tuchel
Voltage Rating 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Connectors, Bulkhead Jack - 190921 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Cable Connectors - NCS-FG-Z500W-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details