Amphenol Sine Systems Circular Connector Housings RT0W01419SNHEC

Description
19 Position Circular Connector Receptacle Housing Panel Mount Backshell
Request a Quote Datasheet
Description
19 Position Circular Connector Receptacle Housing Panel Mount Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-RT0W01419SNHEC-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RT0W01419SNHEC-ND
Circular Connector Housings 889-RT0W01419SNHEC-ND
19 Position Circular Connector Receptacle Housing Panel Mount Backshell

19 Position Circular Connector Receptacle Housing Panel Mount Backshell

Buy Now Datasheet
Receptacle, Square Flange, 19 Position, Female, Shell Size 14, And End Cap With Individual Wire Sealing Rohs Compliant Amphenol Sine/tuchel - 02AH2347 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Square Flange, 19 Position, Female, Shell Size 14, And End Cap With Individual Wire Sealing Rohs Compliant Amphenol Sine/tuchel
02AH2347
Receptacle, Square Flange, 19 Position, Female, Shell Size 14, And End Cap With Individual Wire Sealing Rohs Compliant Amphenol Sine/tuchel 02AH2347
Receptacle, Square Flange, 19 Position, Female, Shell Size 14, and End Cap with Individual Wire Sealing RoHS Compliant: Yes

Receptacle, Square Flange, 19 Position, Female, Shell Size 14, and End Cap with Individual Wire Sealing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RT0W01419SNHEC-ND 02AH2347
Product Name Circular Connector Housings Receptacle, Square Flange, 19 Position, Female, Shell Size 14, And End Cap With Individual Wire Sealing Rohs Compliant Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Header; 16; Horizontal; 8 A; 0.15 in.; 2.45 in. - 70077290 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1421/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers