Amphenol Sine Systems Circular Connector Housings RT0W01210PNHECR

Description
RECEPTACLE, SQUARE FLANGE, 10 PO
Request a Quote Datasheet
Description
RECEPTACLE, SQUARE FLANGE, 10 PO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-RT0W01210PNHECR-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RT0W01210PNHECR-ND
Circular Connector Housings 889-RT0W01210PNHECR-ND
RECEPTACLE, SQUARE FLANGE, 10 PO

RECEPTACLE, SQUARE FLANGE, 10 PO

Buy Now Datasheet
Receptacle, Square Flange, 10 Position, Male, Shell Size 12, And End Cap With Reduced Diameter Individual Wire Sealing, Range 14-24 Awg Rohs Compliant Amphenol Sine/tuchel - 54AJ9173 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Square Flange, 10 Position, Male, Shell Size 12, And End Cap With Reduced Diameter Individual Wire Sealing, Range 14-24 Awg Rohs Compliant Amphenol Sine/tuchel
54AJ9173
Receptacle, Square Flange, 10 Position, Male, Shell Size 12, And End Cap With Reduced Diameter Individual Wire Sealing, Range 14-24 Awg Rohs Compliant Amphenol Sine/tuchel 54AJ9173
Receptacle, Square Flange, 10 Position, Male, Shell Size 12, and End Cap with Reduced Diameter Individual Wire Sealing, Range 14-24 AWG RoHS Compliant: Yes

Receptacle, Square Flange, 10 Position, Male, Shell Size 12, and End Cap with Reduced Diameter Individual Wire Sealing, Range 14-24 AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RT0W01210PNHECR-ND 54AJ9173
Product Name Circular Connector Housings Receptacle, Square Flange, 10 Position, Male, Shell Size 12, And End Cap With Reduced Diameter Individual Wire Sealing, Range 14-24 Awg Rohs Compliant Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2000-2228-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 600 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers