Standard Circular Connector 20AWG 6 Pin Recptle Female Product overview: RT0W0106SNH from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT0W0106SNH can be used for catalog matching and distributor lookup.
6 Position Circular Connector Receptacle Housing Panel Mount
Connector
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Product Range:Ecomate RM Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 329-RT0W0106SNH | RT0W0106SNH-ND | RT0W0106SNH | 19X2370 |
| Product Name | Electronic Connector | Circular Connector Housings | Circular Connector, Receptacle, 6 Position, Panel; Product Range Amphenol Sine/tuchel | |
| Voltage Rating | 150 volts |