Amphenol Sine Systems Circular Connector Housings RT0W0106PNH

Description
6 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - RT0W0106PNH-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
RT0W0106PNH-ND
Circular Connector Housings RT0W0106PNH-ND
6 Position Circular Connector Receptacle Housing Panel Mount

6 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
329-RT0W0106PNH
Electronic Connector 329-RT0W0106PNH
Standard Circular Connector 20AWG 6 Pin Recptle Male Product overview: RT0W0106PNH from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT0W0106PNH can be used for catalog matching and distributor lookup.

Standard Circular Connector 20AWG 6 Pin Recptle Male Product overview: RT0W0106PNH from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT0W0106PNH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector, Receptacle, 6 Position, Panel; Product Range Amphenol Sine/tuchel - 19X2369 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position, Panel; Product Range Amphenol Sine/tuchel
19X2369
Circular Connector, Receptacle, 6 Position, Panel; Product Range Amphenol Sine/tuchel 19X2369
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Product Range:Ecomate RM Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Product Range:Ecomate RM Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RT0W0106PNH-ND 329-RT0W0106PNH 19X2369
Product Name Circular Connector Housings Electronic Connector Circular Connector, Receptacle, 6 Position, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00111TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Din Rail, Channel - 2946-2002-2214/1000-490-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers