Amphenol Sine Systems Long Backshell, Straight, Shell Size 16, 9-14.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel RT0L-16CG-S1

Description
LONG BACKSHELL, STRAIGHT, SHELL SIZE 16, 9-14.5MM CABLE DIAMETER; Connector Shell Size:16; Cable Diameter Max:14.5mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes
Description
LONG BACKSHELL, STRAIGHT, SHELL SIZE 16, 9-14.5MM CABLE DIAMETER; Connector Shell Size:16; Cable Diameter Max:14.5mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Long Backshell, Straight, Shell Size 16, 9-14.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel - 29T6196 - Newark, An Avnet Company
Chicago, IL, United States
Long Backshell, Straight, Shell Size 16, 9-14.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel
29T6196
Long Backshell, Straight, Shell Size 16, 9-14.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel 29T6196
LONG BACKSHELL, STRAIGHT, SHELL SIZE 16, 9-14.5MM CABLE DIAMETER; Connector Shell Size:16; Cable Diameter Max:14.5mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes

LONG BACKSHELL, STRAIGHT, SHELL SIZE 16, 9-14.5MM CABLE DIAMETER; Connector Shell Size:16; Cable Diameter Max:14.5mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 29T6196
Product Name Long Backshell, Straight, Shell Size 16, 9-14.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 5 to 8.5 mm Diameter, Cord Range; Metric; M 16 x 1.5/9 - 70074636 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.630 inch (16 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex - 85820060 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details