Amphenol Sine Systems Long Backshell, Straight, Shell Size 12, 8.5-12.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel RT0L-12CG-S2

Description
LONG BACKSHELL, STRAIGHT, SHELL SIZE 12, 8.5-12.5MM CABLE DIAMETER; Connector Shell Size:12; Cable Diameter Max:12.5mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes
Datasheet
Description
LONG BACKSHELL, STRAIGHT, SHELL SIZE 12, 8.5-12.5MM CABLE DIAMETER; Connector Shell Size:12; Cable Diameter Max:12.5mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Long Backshell, Straight, Shell Size 12, 8.5-12.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel - 29T6193 - Newark, An Avnet Company
Chicago, IL, United States
Long Backshell, Straight, Shell Size 12, 8.5-12.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel
29T6193
Long Backshell, Straight, Shell Size 12, 8.5-12.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel 29T6193
LONG BACKSHELL, STRAIGHT, SHELL SIZE 12, 8.5-12.5MM CABLE DIAMETER; Connector Shell Size:12; Cable Diameter Max:12.5mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes

LONG BACKSHELL, STRAIGHT, SHELL SIZE 12, 8.5-12.5MM CABLE DIAMETER; Connector Shell Size:12; Cable Diameter Max:12.5mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 29T6193
Product Name Long Backshell, Straight, Shell Size 12, 8.5-12.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Boots & Strain Relief - 1811650-1 - TE Connectivity
Specs
Material Glass-Filled Thermoplastic
Operating Temperature -65 to 155 C (-85 to 311 F)
View Details
2 suppliers
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820600 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 1.457 to 1.732 inch (37 to 44 mm)
View Details
Gland, Cable; PG; 7; 14 mm; 32 mm; 12.5mm; Brass; Neoprene; Nickel - 70074590 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 12.500 inch (317 mm)
View Details