Amphenol Sine Systems Long Backshell, Straight, Shell Size 12, 6-10.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel RT0L-12CG-S1

Description
LONG BACKSHELL, STRAIGHT, SHELL SIZE 12, 6-10.5MM CABLE DIAMETER; Connector Shell Size:12; Cable Diameter Max:10.5mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes
Datasheet
Description
LONG BACKSHELL, STRAIGHT, SHELL SIZE 12, 6-10.5MM CABLE DIAMETER; Connector Shell Size:12; Cable Diameter Max:10.5mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Long Backshell, Straight, Shell Size 12, 6-10.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel - 29T6192 - Newark, An Avnet Company
Chicago, IL, United States
Long Backshell, Straight, Shell Size 12, 6-10.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel
29T6192
Long Backshell, Straight, Shell Size 12, 6-10.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel 29T6192
LONG BACKSHELL, STRAIGHT, SHELL SIZE 12, 6-10.5MM CABLE DIAMETER; Connector Shell Size:12; Cable Diameter Max:10.5mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes

LONG BACKSHELL, STRAIGHT, SHELL SIZE 12, 6-10.5MM CABLE DIAMETER; Connector Shell Size:12; Cable Diameter Max:10.5mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 29T6192
Product Name Long Backshell, Straight, Shell Size 12, 6-10.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-2308350-6 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822560 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Gland, Cable; Metric; M 12 x 1.5; 15 mm; 32 mm; 12 mm; Polyamide 6; Neoprene - 70074538 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.472 inch (12 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details