Amphenol Sine Systems Long Backshell, Straight, Shell Size 10, 5-8.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel RT0L-10CG-S2

Description
LONG BACKSHELL, STRAIGHT, SHELL SIZE 10, 5-8.5MM CABLE DIAMETER; Connector Shell Size:10; Cable Diameter Max:8.5mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes
Datasheet
Description
LONG BACKSHELL, STRAIGHT, SHELL SIZE 10, 5-8.5MM CABLE DIAMETER; Connector Shell Size:10; Cable Diameter Max:8.5mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Long Backshell, Straight, Shell Size 10, 5-8.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel - 29T6191 - Newark, An Avnet Company
Chicago, IL, United States
Long Backshell, Straight, Shell Size 10, 5-8.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel
29T6191
Long Backshell, Straight, Shell Size 10, 5-8.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel 29T6191
LONG BACKSHELL, STRAIGHT, SHELL SIZE 10, 5-8.5MM CABLE DIAMETER; Connector Shell Size:10; Cable Diameter Max:8.5mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes

LONG BACKSHELL, STRAIGHT, SHELL SIZE 10, 5-8.5MM CABLE DIAMETER; Connector Shell Size:10; Cable Diameter Max:8.5mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 29T6191
Product Name Long Backshell, Straight, Shell Size 10, 5-8.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Normal Profile Conduit POLYFLEX® - 1200100 - Altech Corp.
Specs
Material Polyamide 6
Diameter 0.390 inch (9.9 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 201182-4 - TE Connectivity
Specs
Material Carbon Steel
Length 1.7 inch (43.26 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Liquid Tight Strain Relief with Dome Nut - 85820770 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.787 inch (13 to 20 mm)
View Details