Amphenol Sine Systems Long Backshell, Straight, Shell Size 10, 3-6.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel RT0L-10CG-S1

Description
LONG BACKSHELL, STRAIGHT, SHELL SIZE 10, 3-6.5MM CABLE DIAMETER; Connector Shell Size:10; Cable Diameter Max:6.5mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes
Description
LONG BACKSHELL, STRAIGHT, SHELL SIZE 10, 3-6.5MM CABLE DIAMETER; Connector Shell Size:10; Cable Diameter Max:6.5mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Long Backshell, Straight, Shell Size 10, 3-6.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel - 29T6190 - Newark, An Avnet Company
Chicago, IL, United States
Long Backshell, Straight, Shell Size 10, 3-6.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel
29T6190
Long Backshell, Straight, Shell Size 10, 3-6.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel 29T6190
LONG BACKSHELL, STRAIGHT, SHELL SIZE 10, 3-6.5MM CABLE DIAMETER; Connector Shell Size:10; Cable Diameter Max:6.5mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes

LONG BACKSHELL, STRAIGHT, SHELL SIZE 10, 3-6.5MM CABLE DIAMETER; Connector Shell Size:10; Cable Diameter Max:6.5mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 29T6190
Product Name Long Backshell, Straight, Shell Size 10, 3-6.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 18 to 32 mm; PG; PG36;13 mm; 47 mm; Polyamide 6; Neoprene - 70074439 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.850 inch (47 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Liquid Time Strain Relief - Nickel Plated Brass - 85824130 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.197 to 0.394 inch (5 to 10 mm)
View Details