Amphenol Sine Systems Backshell, Right Angle, Shell Size 16, 13.5-18Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel RT0B-16CG-S2

Description
BACKSHELL, RIGHT ANGLE, SHELL SIZE 16, 13.5-18MM CABLE DIAMETER; Connector Shell Size:16; Cable Diameter Max:18mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes
Description
BACKSHELL, RIGHT ANGLE, SHELL SIZE 16, 13.5-18MM CABLE DIAMETER; Connector Shell Size:16; Cable Diameter Max:18mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backshell, Right Angle, Shell Size 16, 13.5-18Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel - 29T6187 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Right Angle, Shell Size 16, 13.5-18Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel
29T6187
Backshell, Right Angle, Shell Size 16, 13.5-18Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel 29T6187
BACKSHELL, RIGHT ANGLE, SHELL SIZE 16, 13.5-18MM CABLE DIAMETER; Connector Shell Size:16; Cable Diameter Max:18mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes

BACKSHELL, RIGHT ANGLE, SHELL SIZE 16, 13.5-18MM CABLE DIAMETER; Connector Shell Size:16; Cable Diameter Max:18mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 29T6187
Product Name Backshell, Right Angle, Shell Size 16, 13.5-18Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Gland; Brass; 12.5 to 18 mm Diameter, Cord Range; PG; PG 21; 7 mm; 19 mm - 70074632 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 1.114 inch (28.3 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824340 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details
Connector Strain Relief - 2-2308349-0 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details