Amphenol Sine Systems Backshell, Right Angle, Shell Size 14, 6-10.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel RT0B-14CG-S1

Description
BACKSHELL, RIGHT ANGLE, SHELL SIZE 14, 6-10.5MM CABLE DIAMETER; Connector Shell Size:14; Cable Diameter Max:10.5mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes
Description
BACKSHELL, RIGHT ANGLE, SHELL SIZE 14, 6-10.5MM CABLE DIAMETER; Connector Shell Size:14; Cable Diameter Max:10.5mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backshell, Right Angle, Shell Size 14, 6-10.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel - 29T6184 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Right Angle, Shell Size 14, 6-10.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel
29T6184
Backshell, Right Angle, Shell Size 14, 6-10.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel 29T6184
BACKSHELL, RIGHT ANGLE, SHELL SIZE 14, 6-10.5MM CABLE DIAMETER; Connector Shell Size:14; Cable Diameter Max:10.5mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes

BACKSHELL, RIGHT ANGLE, SHELL SIZE 14, 6-10.5MM CABLE DIAMETER; Connector Shell Size:14; Cable Diameter Max:10.5mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 29T6184
Product Name Backshell, Right Angle, Shell Size 14, 6-10.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 173212-4 - TE Connectivity
Specs
Material Soft Copper
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826180 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.05 inch (26.7 mm)
View Details
Gland, Cable; Metric; M 32 x 1.5; 34 mm; 38 mm; 32 mm; Brass; Neoprene; Nickel - 70074619 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 32.000 inch (813 mm)
View Details