Amphenol Sine Systems Backshell, Right Angle, Shell Size 12, 6-10.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel RT0B-12CG-S1

Description
BACKSHELL, RIGHT ANGLE, SHELL SIZE 12, 6-10.5MM CABLE DIAMETER; Connector Shell Size:12; Cable Diameter Max:10.5mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes
Description
BACKSHELL, RIGHT ANGLE, SHELL SIZE 12, 6-10.5MM CABLE DIAMETER; Connector Shell Size:12; Cable Diameter Max:10.5mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backshell, Right Angle, Shell Size 12, 6-10.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel - 29T6182 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Right Angle, Shell Size 12, 6-10.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel
29T6182
Backshell, Right Angle, Shell Size 12, 6-10.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel 29T6182
BACKSHELL, RIGHT ANGLE, SHELL SIZE 12, 6-10.5MM CABLE DIAMETER; Connector Shell Size:12; Cable Diameter Max:10.5mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes

BACKSHELL, RIGHT ANGLE, SHELL SIZE 12, 6-10.5MM CABLE DIAMETER; Connector Shell Size:12; Cable Diameter Max:10.5mm; Strain Relief Material:Zinc Alloy; Product Range:Ecomate RM Series; Accessory Type:Cord Grip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 29T6182
Product Name Backshell, Right Angle, Shell Size 12, 6-10.5Mm Cable Diameter; Connector Shell Size Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; PG; 36; 50 mm; 65 mm; 47 mm; Brass; Neoprene; Nickel - 70074599 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 47.000 inch (1194 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 206358-6 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Multi Cable Liquid Tight Strain Relief - 85826050 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details