Amphenol Sine Systems Jam Nut Receptacle,socket, Shell Size 18, Zinc Alloy; Product Range Amphenol Sine/tuchel RT0718-23SNH

Description
JAM NUT RECEPTACLE,SOCKET, SHELL SIZE 18, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
JAM NUT RECEPTACLE,SOCKET, SHELL SIZE 18, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Receptacle,socket, Shell Size 18, Zinc Alloy; Product Range Amphenol Sine/tuchel - 29T6264 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Receptacle,socket, Shell Size 18, Zinc Alloy; Product Range Amphenol Sine/tuchel
29T6264
Jam Nut Receptacle,socket, Shell Size 18, Zinc Alloy; Product Range Amphenol Sine/tuchel 29T6264
JAM NUT RECEPTACLE,SOCKET, SHELL SIZE 18, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

JAM NUT RECEPTACLE,SOCKET, SHELL SIZE 18, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29T6264
Product Name Jam Nut Receptacle,socket, Shell Size 18, Zinc Alloy; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 111179 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details