Amphenol Sine Systems Circular Connector Housings RT071619PNHECR

Description
RECEPTACLE, JAM NUT, 19 POSITION
Request a Quote Datasheet
Description
RECEPTACLE, JAM NUT, 19 POSITION
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-RT071619PNHECR-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RT071619PNHECR-ND
Circular Connector Housings 889-RT071619PNHECR-ND
RECEPTACLE, JAM NUT, 19 POSITION

RECEPTACLE, JAM NUT, 19 POSITION

Buy Now Datasheet
Receptacle, Jam Nut, 19 Position, Male, Shell Size 16, And End Cap With Reduced Individual Wire Sealing, Range 14 - 24Awg Rohs Compliant Amphenol Sine/tuchel - 54AJ9219 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Jam Nut, 19 Position, Male, Shell Size 16, And End Cap With Reduced Individual Wire Sealing, Range 14 - 24Awg Rohs Compliant Amphenol Sine/tuchel
54AJ9219
Receptacle, Jam Nut, 19 Position, Male, Shell Size 16, And End Cap With Reduced Individual Wire Sealing, Range 14 - 24Awg Rohs Compliant Amphenol Sine/tuchel 54AJ9219
Receptacle, Jam Nut, 19 Position, Male, Shell Size 16, and End Cap with Reduced Individual Wire Sealing, Range 14 - 24AWG RoHS Compliant: Yes

Receptacle, Jam Nut, 19 Position, Male, Shell Size 16, and End Cap with Reduced Individual Wire Sealing, Range 14 - 24AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RT071619PNHECR-ND 54AJ9219
Product Name Circular Connector Housings Receptacle, Jam Nut, 19 Position, Male, Shell Size 16, And End Cap With Reduced Individual Wire Sealing, Range 14 - 24Awg Rohs Compliant Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Socket, PCB terminals, DIN Plug/Socket - 4850.2600 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Mounting Screw-on mounting
wall thickness max. 2.0 mm
View Details
2 suppliers