Amphenol Sine Systems Circular Connector Housings RT071619PNHEC03R

Description
19 Position Circular Connector Receptacle Housing Panel Mount Backshell
Request a Quote Datasheet
Description
19 Position Circular Connector Receptacle Housing Panel Mount Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-RT071619PNHEC03R-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RT071619PNHEC03R-ND
Circular Connector Housings 889-RT071619PNHEC03R-ND
19 Position Circular Connector Receptacle Housing Panel Mount Backshell

19 Position Circular Connector Receptacle Housing Panel Mount Backshell

Buy Now Datasheet
Circular Conn, Rcpt, 19Pos, Crimp; Product Range Amphenol Sine/tuchel - 55AJ2813 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 19Pos, Crimp; Product Range Amphenol Sine/tuchel
55AJ2813
Circular Conn, Rcpt, 19Pos, Crimp; Product Range Amphenol Sine/tuchel 55AJ2813
CIRCULAR CONN, RCPT, 19POS, CRIMP; Product Range:Eco-Mate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 19POS, CRIMP; Product Range:Eco-Mate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RT071619PNHEC03R-ND 55AJ2813
Product Name Circular Connector Housings Circular Conn, Rcpt, 19Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-12308HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
Terminal Blocks - 39.4104 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2000-2207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers