Amphenol Sine Systems Circular Connector Housings RT071619PNHEC

Description
19 Position Circular Connector Receptacle Housing Panel Mount Backshell
Request a Quote Datasheet
Description
19 Position Circular Connector Receptacle Housing Panel Mount Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-RT071619PNHEC-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RT071619PNHEC-ND
Circular Connector Housings 889-RT071619PNHEC-ND
19 Position Circular Connector Receptacle Housing Panel Mount Backshell

19 Position Circular Connector Receptacle Housing Panel Mount Backshell

Buy Now Datasheet
Receptacle, Jam Nut, 19 Position, Male, Shell Size 16, And End Cap With Individual Wire Sealing Rohs Compliant Amphenol Sine/tuchel - 02AH2480 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Jam Nut, 19 Position, Male, Shell Size 16, And End Cap With Individual Wire Sealing Rohs Compliant Amphenol Sine/tuchel
02AH2480
Receptacle, Jam Nut, 19 Position, Male, Shell Size 16, And End Cap With Individual Wire Sealing Rohs Compliant Amphenol Sine/tuchel 02AH2480
Receptacle, Jam Nut, 19 Position, Male, Shell Size 16, and End Cap with Individual Wire Sealing RoHS Compliant: Yes

Receptacle, Jam Nut, 19 Position, Male, Shell Size 16, and End Cap with Individual Wire Sealing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RT071619PNHEC-ND 02AH2480
Product Name Circular Connector Housings Receptacle, Jam Nut, 19 Position, Male, Shell Size 16, And End Cap With Individual Wire Sealing Rohs Compliant Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Water Proof Plugs & Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190101 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details