Amphenol Sine Systems Jam Nut Receptacle, Socket, Shell Size 16, Zinc Alloy; Product Range Amphenol Sine/tuchel RT0716-19SNH

Description
JAM NUT RECEPTACLE, SOCKET, SHELL SIZE 16, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Description
JAM NUT RECEPTACLE, SOCKET, SHELL SIZE 16, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Receptacle, Socket, Shell Size 16, Zinc Alloy; Product Range Amphenol Sine/tuchel - 29T6260 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Receptacle, Socket, Shell Size 16, Zinc Alloy; Product Range Amphenol Sine/tuchel
29T6260
Jam Nut Receptacle, Socket, Shell Size 16, Zinc Alloy; Product Range Amphenol Sine/tuchel 29T6260
JAM NUT RECEPTACLE, SOCKET, SHELL SIZE 16, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

JAM NUT RECEPTACLE, SOCKET, SHELL SIZE 16, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29T6260
Product Name Jam Nut Receptacle, Socket, Shell Size 16, Zinc Alloy; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Straight Plug - 150112 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Circular Connector Housings - 1734-1-2392563-3-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
View Details
PCB Connectors - NCK-FL4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details