Amphenol Sine Systems Jam Nut Receptacle, Pin, Shell Size 16, Zinc Alloy; Product Range Amphenol Sine/tuchel RT0716-19PNH

Description
JAM NUT RECEPTACLE, PIN, SHELL SIZE 16, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Description
JAM NUT RECEPTACLE, PIN, SHELL SIZE 16, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Receptacle, Pin, Shell Size 16, Zinc Alloy; Product Range Amphenol Sine/tuchel - 29T6259 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Receptacle, Pin, Shell Size 16, Zinc Alloy; Product Range Amphenol Sine/tuchel
29T6259
Jam Nut Receptacle, Pin, Shell Size 16, Zinc Alloy; Product Range Amphenol Sine/tuchel 29T6259
JAM NUT RECEPTACLE, PIN, SHELL SIZE 16, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

JAM NUT RECEPTACLE, PIN, SHELL SIZE 16, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29T6259
Product Name Jam Nut Receptacle, Pin, Shell Size 16, Zinc Alloy; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-30202PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1711/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers