Amphenol Sine Systems Circular Connector Assemblies RT07147SNH-K

Description
7 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-RT07147SNH-K-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-RT07147SNH-K-ND
Circular Connector Assemblies 889-RT07147SNH-K-ND
7 Position Circular Connector Receptacle, Female Sockets Crimp

7 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Conn, Rcpt, 7Pos, Crimp; Product Range Amphenol Sine/tuchel - 23AK0201 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 7Pos, Crimp; Product Range Amphenol Sine/tuchel
23AK0201
Circular Conn, Rcpt, 7Pos, Crimp; Product Range Amphenol Sine/tuchel 23AK0201
CIRCULAR CONN, RCPT, 7POS, CRIMP; Product Range:Eco-Mate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 7POS, CRIMP; Product Range:Eco-Mate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RT07147SNH-K-ND 23AK0201
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 7Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data