Amphenol Sine Systems Circular Connector Housings RT071412PNHEC03R

Description
12 Position Circular Connector Receptacle Housing Panel Mount Backshell
Request a Quote Datasheet
Description
12 Position Circular Connector Receptacle Housing Panel Mount Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-RT071412PNHEC03R-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RT071412PNHEC03R-ND
Circular Connector Housings 889-RT071412PNHEC03R-ND
12 Position Circular Connector Receptacle Housing Panel Mount Backshell

12 Position Circular Connector Receptacle Housing Panel Mount Backshell

Buy Now Datasheet
Circular Conn, Rcpt, 12Pos, Crimp; Product Range Amphenol Sine/tuchel - 55AJ2811 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 12Pos, Crimp; Product Range Amphenol Sine/tuchel
55AJ2811
Circular Conn, Rcpt, 12Pos, Crimp; Product Range Amphenol Sine/tuchel 55AJ2811
CIRCULAR CONN, RCPT, 12POS, CRIMP; Product Range:Eco-Mate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 12POS, CRIMP; Product Range:Eco-Mate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RT071412PNHEC03R-ND 55AJ2811
Product Name Circular Connector Housings Circular Conn, Rcpt, 12Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CHAMELEON PLUG - 027-6A03-AL0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Terminal Blocks - 39.1403 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2002-2448-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers