Amphenol Sine Systems Circular Connector Housings RT071412PNHEC

Description
12 Position Circular Connector Receptacle Housing Panel Mount Backshell
Request a Quote Datasheet
Description
12 Position Circular Connector Receptacle Housing Panel Mount Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-RT071412PNHEC-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RT071412PNHEC-ND
Circular Connector Housings 889-RT071412PNHEC-ND
12 Position Circular Connector Receptacle Housing Panel Mount Backshell

12 Position Circular Connector Receptacle Housing Panel Mount Backshell

Buy Now Datasheet
Receptacle, Jam Nut, 12 Position, Male, Shell Size 14, And End Cap With Individual Wire Sealing Rohs Compliant Amphenol Sine/tuchel - 02AH2473 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Jam Nut, 12 Position, Male, Shell Size 14, And End Cap With Individual Wire Sealing Rohs Compliant Amphenol Sine/tuchel
02AH2473
Receptacle, Jam Nut, 12 Position, Male, Shell Size 14, And End Cap With Individual Wire Sealing Rohs Compliant Amphenol Sine/tuchel 02AH2473
Receptacle, Jam Nut, 12 Position, Male, Shell Size 14, and End Cap with Individual Wire Sealing RoHS Compliant: Yes

Receptacle, Jam Nut, 12 Position, Male, Shell Size 14, and End Cap with Individual Wire Sealing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RT071412PNHEC-ND 02AH2473
Product Name Circular Connector Housings Receptacle, Jam Nut, 12 Position, Male, Shell Size 14, And End Cap With Individual Wire Sealing Rohs Compliant Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Header; 15; 8 A; 125/300 V; 0.150 in.; 2.30 in.; Polyamide 6.6 - 70078489 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Din Rail, Channel - 2946-2002-2709-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers