Amphenol Sine Systems Jam Nut Receptacle, Socket, Shell Size 14, Zinc Alloy; Product Range Amphenol Sine/tuchel RT0714-12SNH

Description
JAM NUT RECEPTACLE, SOCKET, SHELL SIZE 14, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
JAM NUT RECEPTACLE, SOCKET, SHELL SIZE 14, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Receptacle, Socket, Shell Size 14, Zinc Alloy; Product Range Amphenol Sine/tuchel - 29T6256 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Receptacle, Socket, Shell Size 14, Zinc Alloy; Product Range Amphenol Sine/tuchel
29T6256
Jam Nut Receptacle, Socket, Shell Size 14, Zinc Alloy; Product Range Amphenol Sine/tuchel 29T6256
JAM NUT RECEPTACLE, SOCKET, SHELL SIZE 14, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

JAM NUT RECEPTACLE, SOCKET, SHELL SIZE 14, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29T6256
Product Name Jam Nut Receptacle, Socket, Shell Size 14, Zinc Alloy; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details