Amphenol Sine Systems Jam Nut Receptacle, Pin, Shell Size 14, Zinc Alloy; Product Range Amphenol Sine/tuchel RT0714-12PNH

Description
JAM NUT RECEPTACLE, PIN, SHELL SIZE 14, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
JAM NUT RECEPTACLE, PIN, SHELL SIZE 14, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Receptacle, Pin, Shell Size 14, Zinc Alloy; Product Range Amphenol Sine/tuchel - 29T6255 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Receptacle, Pin, Shell Size 14, Zinc Alloy; Product Range Amphenol Sine/tuchel
29T6255
Jam Nut Receptacle, Pin, Shell Size 14, Zinc Alloy; Product Range Amphenol Sine/tuchel 29T6255
JAM NUT RECEPTACLE, PIN, SHELL SIZE 14, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

JAM NUT RECEPTACLE, PIN, SHELL SIZE 14, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29T6255
Product Name Jam Nut Receptacle, Pin, Shell Size 14, Zinc Alloy; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 4 POSITIONS VERTICAL - 80203-508V4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
0.025″ Sq. Socket Jumper, 28 AWG PVC Test Lead - SALE-9120 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details