Amphenol Sine Systems Jam Nut Receptacle, Socket, Shell Size 12, Zinc Alloy; Product Range Amphenol Sine/tuchel RT0712-8SNH

Description
JAM NUT RECEPTACLE, SOCKET, SHELL SIZE 12, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Description
JAM NUT RECEPTACLE, SOCKET, SHELL SIZE 12, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Receptacle, Socket, Shell Size 12, Zinc Alloy; Product Range Amphenol Sine/tuchel - 29T6254 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Receptacle, Socket, Shell Size 12, Zinc Alloy; Product Range Amphenol Sine/tuchel
29T6254
Jam Nut Receptacle, Socket, Shell Size 12, Zinc Alloy; Product Range Amphenol Sine/tuchel 29T6254
JAM NUT RECEPTACLE, SOCKET, SHELL SIZE 12, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

JAM NUT RECEPTACLE, SOCKET, SHELL SIZE 12, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29T6254
Product Name Jam Nut Receptacle, Socket, Shell Size 12, Zinc Alloy; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers