Amphenol Sine Systems Jam Nut Receptacle, Socket, Shell Size 12, Zinc Alloy; Product Range Amphenol Sine/tuchel RT0712-10SNH

Description
JAM NUT RECEPTACLE, SOCKET, SHELL SIZE 12, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
JAM NUT RECEPTACLE, SOCKET, SHELL SIZE 12, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Receptacle, Socket, Shell Size 12, Zinc Alloy; Product Range Amphenol Sine/tuchel - 29T6252 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Receptacle, Socket, Shell Size 12, Zinc Alloy; Product Range Amphenol Sine/tuchel
29T6252
Jam Nut Receptacle, Socket, Shell Size 12, Zinc Alloy; Product Range Amphenol Sine/tuchel 29T6252
JAM NUT RECEPTACLE, SOCKET, SHELL SIZE 12, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

JAM NUT RECEPTACLE, SOCKET, SHELL SIZE 12, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29T6252
Product Name Jam Nut Receptacle, Socket, Shell Size 12, Zinc Alloy; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm SMA Straight Plug (Gold Plated) - 190514A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details