Amphenol Sine Systems Circular Connector Housings RT07103W3SNH03

Description
6 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-RT07103W3SNH03-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RT07103W3SNH03-ND
Circular Connector Housings 889-RT07103W3SNH03-ND
6 Position Circular Connector Receptacle Housing Panel Mount

6 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Conn, Rcpt, 6Pos, Crimp; Product Range Amphenol Sine/tuchel - 28AK3894 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 6Pos, Crimp; Product Range Amphenol Sine/tuchel
28AK3894
Circular Conn, Rcpt, 6Pos, Crimp; Product Range Amphenol Sine/tuchel 28AK3894
CIRCULAR CONN, RCPT, 6POS, CRIMP; Product Range:ecomate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 6POS, CRIMP; Product Range:ecomate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RT07103W3SNH03-ND 28AK3894
Product Name Circular Connector Housings Circular Conn, Rcpt, 6Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-A830-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers