Amphenol Sine Systems Jam Nut Receptacle, Pin, Shell Size 10, Zinc Alloy; Product Range Amphenol Sine/tuchel RT0710-4PNH

Description
JAM NUT RECEPTACLE, PIN, SHELL SIZE 10, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
JAM NUT RECEPTACLE, PIN, SHELL SIZE 10, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Receptacle, Pin, Shell Size 10, Zinc Alloy; Product Range Amphenol Sine/tuchel - 29T6247 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Receptacle, Pin, Shell Size 10, Zinc Alloy; Product Range Amphenol Sine/tuchel
29T6247
Jam Nut Receptacle, Pin, Shell Size 10, Zinc Alloy; Product Range Amphenol Sine/tuchel 29T6247
JAM NUT RECEPTACLE, PIN, SHELL SIZE 10, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

JAM NUT RECEPTACLE, PIN, SHELL SIZE 10, ZINC ALLOY; Product Range:Ecomate RM Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29T6247
Product Name Jam Nut Receptacle, Pin, Shell Size 10, Zinc Alloy; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Adapter Male to Male - 9327 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details