Amphenol Sine Systems Circular Connector Housings RT062028PNHECR

Description
PLUG, 28 POSITION, MALE, SHELL S
Request a Quote Datasheet
Description
PLUG, 28 POSITION, MALE, SHELL S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-RT062028PNHECR-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RT062028PNHECR-ND
Circular Connector Housings 889-RT062028PNHECR-ND
PLUG, 28 POSITION, MALE, SHELL S

PLUG, 28 POSITION, MALE, SHELL S

Buy Now Datasheet
Plug, 28 Position, Male, Shell Size 20, And End Cap With Reduced Diameter Individual Wire Sealing, Range 14 - 24Awg Rohs Compliant Amphenol Sine/tuchel - 54AJ9207 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 28 Position, Male, Shell Size 20, And End Cap With Reduced Diameter Individual Wire Sealing, Range 14 - 24Awg Rohs Compliant Amphenol Sine/tuchel
54AJ9207
Plug, 28 Position, Male, Shell Size 20, And End Cap With Reduced Diameter Individual Wire Sealing, Range 14 - 24Awg Rohs Compliant Amphenol Sine/tuchel 54AJ9207
Plug, 28 Position, Male, Shell Size 20, and End Cap with Reduced Diameter Individual Wire Sealing, Range 14 - 24AWG RoHS Compliant: Yes

Plug, 28 Position, Male, Shell Size 20, and End Cap with Reduced Diameter Individual Wire Sealing, Range 14 - 24AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RT062028PNHECR-ND 54AJ9207
Product Name Circular Connector Housings Plug, 28 Position, Male, Shell Size 20, And End Cap With Reduced Diameter Individual Wire Sealing, Range 14 - 24Awg Rohs Compliant Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 2777.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
Modular Connectors / Ethernet Connectors - 102C06 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers