Amphenol Sine Systems Circular Connector Housings RT062028PNHEC03R

Description
28 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet
Description
28 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-RT062028PNHEC03R-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RT062028PNHEC03R-ND
Circular Connector Housings 889-RT062028PNHEC03R-ND
28 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

28 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Circular Conn, Plug, 28Pos, Crimp; Product Range Amphenol Sine/tuchel - 55AJ2807 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 28Pos, Crimp; Product Range Amphenol Sine/tuchel
55AJ2807
Circular Conn, Plug, 28Pos, Crimp; Product Range Amphenol Sine/tuchel 55AJ2807
CIRCULAR CONN, PLUG, 28POS, CRIMP; Product Range:Eco-Mate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:28Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 28POS, CRIMP; Product Range:Eco-Mate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:28Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RT062028PNHEC03R-ND 55AJ2807
Product Name Circular Connector Housings Circular Conn, Plug, 28Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1355-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details