Amphenol Sine Systems Circular Connector Assemblies RT062028PNH03SS-K

Description
28 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
28 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-RT062028PNH03SS-K-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-RT062028PNH03SS-K-ND
Circular Connector Assemblies 889-RT062028PNH03SS-K-ND
28 Position Circular Connector Plug, Male Pins Crimp

28 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Plug, 28Pos, Cable; Product Range Amphenol Sine/tuchel - 02AH3549 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28Pos, Cable; Product Range Amphenol Sine/tuchel
02AH3549
Circular Connector, Plug, 28Pos, Cable; Product Range Amphenol Sine/tuchel 02AH3549
CIRCULAR CONNECTOR, PLUG, 28POS, CABLE; Product Range:Ecomate RSSM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:28Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 28POS, CABLE; Product Range:Ecomate RSSM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:28Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RT062028PNH03SS-K-ND 02AH3549
Product Name Circular Connector Assemblies Circular Connector, Plug, 28Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Jacks, Plugs - 9306BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details